Molex Wtb Housing, Plug, 34Pos, 2Row, 1.5Mm; Product Range Molex 503149-3400

Description
WTB HOUSING, PLUG, 34POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:34Position s; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, PLUG, 34POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:34Position s; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Plug, 34Pos, 2Row, 1.5Mm; Product Range Molex - 42X1949 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Plug, 34Pos, 2Row, 1.5Mm; Product Range Molex
42X1949
Wtb Housing, Plug, 34Pos, 2Row, 1.5Mm; Product Range Molex 42X1949
WTB HOUSING, PLUG, 34POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:34Position s; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, PLUG, 34POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:34Positions; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42X1949
Product Name Wtb Housing, Plug, 34Pos, 2Row, 1.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details