Molex 503149-2400; Pitch Spacing Molex 503149-2400

Description
503149-2400; Pitch Spacing:1.5mm; No. of Contacts:24Contacts; Gender:Plug; Product Range:CLIK-Mate 503149 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
503149-2400; Pitch Spacing:1.5mm; No. of Contacts:24Contacts; Gender:Plug; Product Range:CLIK-Mate 503149 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
503149-2400; Pitch Spacing Molex - 39AH6340 - Newark, An Avnet Company
Chicago, IL, United States
503149-2400; Pitch Spacing Molex
39AH6340
503149-2400; Pitch Spacing Molex 39AH6340
503149-2400; Pitch Spacing:1.5mm; No. of Contacts:24Contacts; Gender:Plug; Product Range:CLIK-Mate 503149 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes

503149-2400; Pitch Spacing:1.5mm; No. of Contacts:24Contacts; Gender:Plug; Product Range:CLIK-Mate 503149 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 24Pos, 2Row, 1.5Mm; Product Range Molex - 78AC0268 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 24Pos, 2Row, 1.5Mm; Product Range Molex
78AC0268
Connector, Plug, 24Pos, 2Row, 1.5Mm; Product Range Molex 78AC0268
CONNECTOR, PLUG, 24POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, PLUG, 24POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:24Positions; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39AH6340
Product Name 503149-2400; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details