Molex Connector, Plug, 10Pos, 2Row, 1.5Mm; Product Range Molex 503149-1000

Description
CONNECTOR, PLUG, 10POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 10POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 10Pos, 2Row, 1.5Mm; Product Range Molex - 56R1363 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 10Pos, 2Row, 1.5Mm; Product Range Molex
56R1363
Connector, Plug, 10Pos, 2Row, 1.5Mm; Product Range Molex 56R1363
CONNECTOR, PLUG, 10POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR, PLUG, 10POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56R1363
Product Name Connector, Plug, 10Pos, 2Row, 1.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details