Molex Circular Connectors - Circular Connectors - Housings - 503149-0800 503149-0800

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 503149-0800 - 1005769-503149-0800 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 503149-0800
1005769-503149-0800
Circular Connectors - Circular Connectors - Housings - 503149-0800 1005769-503149-0800
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005769-503149-0800 Packaging: Bulk Number of Positions: 8 Pitch: 1.5 mm Color: Beige Connector Type: Non-Gendered, Plug Number of Rows: 2 Termination: Crimp Fastening Type: Latch Current Rating: 2 A Number of Contacts: 8 Length: 10.3 mm Housing Material: Polybutylene Orientation: Straight Housing Color: Beige Number of Pins: 8 Contact Gender: Male Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 368540-1; 503149-1000; 2178710-8; 20021111-00008T4LF; 20021111-00008T1LF; 2178712-6; 2178710-6503149-0800 .; 5031490800; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 8.6 mm Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -25 °C REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005769-503149-0800
Packaging: Bulk
Number of Positions: 8
Pitch: 1.5 mm
Color: Beige
Connector Type: Non-Gendered, Plug
Number of Rows: 2
Termination: Crimp
Fastening Type: Latch
Current Rating: 2 A
Number of Contacts: 8
Length: 10.3 mm
Housing Material: Polybutylene
Orientation: Straight
Housing Color: Beige
Number of Pins: 8
Contact Gender: Male
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 368540-1; 503149-1000; 2178710-8; 20021111-00008T4LF; 20021111-00008T1LF; 2178712-6; 2178710-6503149-0800.; 5031490800;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8.6 mm
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 503149-0800 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
503149-0800
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 503149-0800
1.5WB DUAL PLUG HSG 8CKT

1.5WB DUAL PLUG HSG 8CKT

Buy Now
Wire Housings & Plugs - 2623601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2623601
Wire Housings & Plugs 2623601
Molex 5031490800 Crimp Connector Housing

Molex 5031490800 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 2623602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2623602
Wire Housings & Plugs 2623602
Molex 5031490800 Crimp Connector Housing

Molex 5031490800 Crimp Connector Housing

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-503149-0800
Electronic Connector 2027-503149-0800
Board Connector, 8 Contact(s), 2 Row(s), Male, 0.059 inch Pitch, Crimp Terminal, Locking, Beige Insulator, Plug, ROHS COMPLIANT Product overview: 503149-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-503149-0800 can be used for catalog matching and distributor lookup.

Board Connector, 8 Contact(s), 2 Row(s), Male, 0.059 inch Pitch, Crimp Terminal, Locking, Beige Insulator, Plug, ROHS COMPLIANT Product overview: 503149-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-503149-0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 503149-0800 1005769-503149-0800 503149-0800 2623601 2027-503149-0800
Product Name Circular Connectors - Circular Connectors - Housings - 503149-0800 Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) Wire Housings & Plugs Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products