Molex Wtb Housing, Plug, 8Pos, 2Row, 1.5Mm; Product Range Molex 503149-0800

Description
WTB HOUSING, PLUG, 8POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes
Description
WTB HOUSING, PLUG, 8POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Plug, 8Pos, 2Row, 1.5Mm; Product Range Molex - 88T1931 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Plug, 8Pos, 2Row, 1.5Mm; Product Range Molex
88T1931
Wtb Housing, Plug, 8Pos, 2Row, 1.5Mm; Product Range Molex 88T1931
WTB HOUSING, PLUG, 8POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

WTB HOUSING, PLUG, 8POS, 2ROW, 1.5MM; Product Range:CLIK-Mate 503149; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site
Wtb Housing, Plug, 8Pos, 2Row, 1.5Mm; Pitch Spacing Molex - 39AH6336 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Plug, 8Pos, 2Row, 1.5Mm; Pitch Spacing Molex
39AH6336
Wtb Housing, Plug, 8Pos, 2Row, 1.5Mm; Pitch Spacing Molex 39AH6336
WTB HOUSING, PLUG, 8POS, 2ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:8Contacts; Gender:Plug; Product Range:CLIK-Mate 503149 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

WTB HOUSING, PLUG, 8POS, 2ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:8Contacts; Gender:Plug; Product Range:CLIK-Mate 503149 Series; Contact Termination Type:Crimp; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88T1931
Product Name Wtb Housing, Plug, 8Pos, 2Row, 1.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details