Conn Wire to Board RCP 20 POS 1.5mm Solder RA SMD CLIK-Mate™ T/R Product overview: 503148-2090 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-503148-2090 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004498-503148-2090
Number of Positions: 20
Pitch: 1.5 mm
Color: Beige
Connector Type: Center Strip Contact, Forked, Receptacle
Number of Rows: 2
Row Spacing: 1.5 mm
Termination: Solder
Fastening Type: Latch
Contact Material: Copper
Voltage Rating: 100 V
Current Rating: 1 A
Number of Contacts: 20
Gender: Receptacle
Length: 19.3 mm
Housing Material: Resin
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Beige
Number of Pins: 20
Contact Gender: Female
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 2041441-2; 503154-2090; 503148-2490; 503148-1690; 20021311-00020T4LF; 20021321-00020C4LF; 87024-610LF503148209
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.55 mm
Mount: Surface Mount, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
WTB CONN, RCPT, 20POS, 2ROW, 1.5MM; Connector Systems:Wire-to-Boar
WTB CONN, RCPT, 20POS, 2ROW, 1.5MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-503148-2090 | 503148-2090 | 1004498-503148-2090 | 26AH0818 |
| Product Name | SMD Electronic Connector | Circular Connectors - Circular Connectors - Housings - 503148-2090 | Wtb Conn, Rcpt, 20Pos, 2Row, 1.5Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors | Wire to Board Connector |