The Molex CLIK-Mate Connector (part number 26AH0817) is a 12-position, 2-row receptacle designed for wire-to-board applications. It features a 1.50mm pitch and is suitable for surface mount right-angle configurations. The connector is constructed with a copper alloy and has tin plating for enhanced conductivity. It supports a maximum current of 1.0A per contact and a voltage rating of up to 100V. The operating temperature range is from -40°C to +105°C, making it versatile for various environments. This connector has a durability rating of 30 mating cycles and includes features such as keying and locking mechanisms to ensure secure connections. It is packaged in embossed tape on a reel for efficient handling and assembly. The product is RoHS compliant, ensuring it meets environmental regulations. The recommended PCB thickness for mounting is between 1.20mm and 1.70mm.
Connector
CONNECTOR, RCPT, 12POS, 2ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:12Contacts;
CONNECTOR, RCPT, 12POS, 2ROW, 1.5MM; Connector Systems:Signal; Pitch Spacing:1.5mm; No. of Rows:2Rows; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 503148-1290 | 1790550P | 1790550 | 26AH0817 |
| Product Name | PCB Sockets | PCB Sockets | Connector, Rcpt, 12Pos, 2Row, 1.5Mm; Connector Systems Molex | |
| Termination | Crimp | Crimp |