CONTACT, SOCKET, CRIMP, 22-24AWG; Product Range:iGrid 503095 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CONTACT, SOCKET, CRIMP, 22-24AWG; Product Range:iGrid 503095 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70AH4373 |
| Product Name | Contact, Socket, Crimp, 22-24Awg; Product Range Molex |
| Termination | Crimp |