Molex Flat Flex Cables (FFC, FPC) - 502790-8091 502790-8091

Description
Manufacturer: Molex, LLC Win Source Part Number: 1128973-502790-8091 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 1128973-502790-8091 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 502790-8091
1128973-502790-8091
Flat Flex Cables (FFC, FPC) - 502790-8091 1128973-502790-8091
Manufacturer: Molex, LLC Win Source Part Number: 1128973-502790-8091 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1128973-502790-8091
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1128973-502790-8091
Product Name Flat Flex Cables (FFC, FPC) - 502790-8091
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details