Molex SMD Electronic Connector 502790-4091

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
350-502790-4091
SMD Electronic Connector 350-502790-4091
FPC Connector, 40 Pos, 0.5mm Pitch, RA, SMD, ZIF Product overview: 502790-4091 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-502790-4091 can be used for catalog matching and distributor lookup.

FPC Connector, 40 Pos, 0.5mm Pitch, RA, SMD, ZIF Product overview: 502790-4091 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-502790-4091 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 58R1263 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex
58R1263
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex 58R1263
CONNECTOR, FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 502790 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 502790 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 28X2808 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex
28X2808
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex 28X2808
CONNECTOR, FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 502790 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 502790 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
0.5 Fpc Zif E/o Btmhsgassy40Cktembstppkg / Molex Molex - 44AJ7868 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc Zif E/o Btmhsgassy40Cktembstppkg / Molex Molex
44AJ7868
0.5 Fpc Zif E/o Btmhsgassy40Cktembstppkg / Molex Molex 44AJ7868
0.5 FPC ZIF E/O BTMHSGASSY40CKTEMBST PPKG / MOLEX

0.5 FPC ZIF E/O BTMHSGASSY40CKTEMBSTPPKG / MOLEX

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 502790-4091 350-502790-4091 58R1263 44AJ7868
Product Name SMD Electronic Connector Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex 0.5 Fpc Zif E/o Btmhsgassy40Cktembstppkg / Molex Molex
Termination SMD/SMT Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details