Molex 0.5 Fpc E/o Dust Cvr Assy 40Cktembstppkg Molex 502611-4021

Description
0.5 FPC E/O Dust Cvr Assy 40CktEmbsTpPkg
Description
0.5 FPC E/O Dust Cvr Assy 40CktEmbsTpPkg

Suppliers

Company
Product
Description
Supplier Links
0.5 Fpc E/o Dust Cvr Assy 40Cktembstppkg Molex - 28W0460 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Fpc E/o Dust Cvr Assy 40Cktembstppkg Molex
28W0460
0.5 Fpc E/o Dust Cvr Assy 40Cktembstppkg Molex 28W0460
0.5 FPC E/O Dust Cvr Assy 40CktEmbsTpPkg

0.5 FPC E/O Dust Cvr Assy 40CktEmbsTpPkg

Supplier's Site
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 78R2246 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex
78R2246
Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex 78R2246
CONNECTOR, FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 502611 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FPC, 40POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Easy-On 502611 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 28W0460 78R2246
Product Name 0.5 Fpc E/o Dust Cvr Assy 40Cktembstppkg Molex Connector, Fpc, 40Pos, 1Row, 0.5Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details