Molex Electronic Connector 502598-3393

Description
FFC & FPC Connectors 0.3 FPC Bck Flip Hsg Assy33CktEmbsTpPkg Product overview: 502598-3393 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-502598-3393 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FFC & FPC Connectors 0.3 FPC Bck Flip Hsg Assy33CktEmbsTpPkg Product overview: 502598-3393 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-502598-3393 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
350-502598-3393
Electronic Connector 350-502598-3393
FFC & FPC Connectors 0.3 FPC Bck Flip Hsg Assy33CktEmbsTpPkg Product overview: 502598-3393 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-502598-3393 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 0.3 FPC Bck Flip Hsg Assy33CktEmbsTpPkg Product overview: 502598-3393 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-502598-3393 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 502598-3393 - 969551-502598-3393 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 502598-3393
969551-502598-3393
FFC, FPC (FlatFlexible) Connectors - 502598-3393 969551-502598-3393
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969551-502598-3393 Packaging: Tape and Reel Number of Positions: 33 Pitch: 300 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 200 mA Number of Contacts: 33 Gender: Receptacle Length: 12 mm Housing Material: Polymer Actuator Material: Glass, Nylon, Polyamide Number of Circuits: 33 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.8 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: Unknown ELV: Compliant Flammability Rating: UL94 V-0 Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969551-502598-3393
Packaging: Tape and Reel
Number of Positions: 33
Pitch: 300 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 200 mA
Number of Contacts: 33
Gender: Receptacle
Length: 12 mm
Housing Material: Polymer
Actuator Material: Glass, Nylon, Polyamide
Number of Circuits: 33
Orientation: Right Angle
Contact Plating: Gold
Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.8 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-0
Stackable: No

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.3 Fpc Back Flip Hsg Assy33Cktembstppkg / Molex Molex - 28W0449 - Newark, An Avnet Company
Chicago, IL, United States
0.3 Fpc Back Flip Hsg Assy33Cktembstppkg / Molex Molex
28W0449
0.3 Fpc Back Flip Hsg Assy33Cktembstppkg / Molex Molex 28W0449
0.3 FPC Back Flip Hsg Assy33CktEmbsTpPkg / Molex

0.3 FPC Back Flip Hsg Assy33CktEmbsTpPkg / Molex

Supplier's Site Datasheet
Ffc / Fpc Board Connector, Easy-On Backflip 502598 Series, Surface Mount, Receptacle, 33 Rohs Compliant Molex - 67X3416 - Newark, An Avnet Company
Chicago, IL, United States
Ffc / Fpc Board Connector, Easy-On Backflip 502598 Series, Surface Mount, Receptacle, 33 Rohs Compliant Molex
67X3416
Ffc / Fpc Board Connector, Easy-On Backflip 502598 Series, Surface Mount, Receptacle, 33 Rohs Compliant Molex 67X3416
FFC / FPC BOARD CONNECTOR, EASY-ON BACKFLIP 502598 SERIES, SURFACE MOUNT, RECEPTACLE, 33 ROHS COMPLIANT: YES

FFC / FPC BOARD CONNECTOR, EASY-ON BACKFLIP 502598 SERIES, SURFACE MOUNT, RECEPTACLE, 33 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350-502598-3393 969551-502598-3393 502598-3393 28W0449
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 502598-3393 0.3 Fpc Back Flip Hsg Assy33Cktembstppkg / Molex Molex
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers