Molex Connector, Ffc/fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex 502598-2593

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex - 07AH5211 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex
07AH5211
Connector, Ffc/fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex 07AH5211
CONNECTOR, FFC/FPC, 25POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:25Contacts; Gender:Receptacle; Product Range:Easy-On 502598 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row;RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 25POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:25Contacts; Gender:Receptacle; Product Range:Easy-On 502598 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row;RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex - 26AH0808 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex
26AH0808
Connector, Ffc/fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex 26AH0808
CONNECTOR, FFC/FPC, 25POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:25Contacts; Gender:Receptacle; Product Range:Easy-On 502598 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row;RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 25POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:25Contacts; Gender:Receptacle; Product Range:Easy-On 502598 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 502598-2593 07AH5211
Product Name Connector, Ffc/fpc, 25Pos, 1Row, 0.3Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Circular Connector Accessories - 1124-BFZ.0D.100.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details