Molex Connectors Miscellaneous 502585-1270

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Miscellaneous - 502585-1270 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
502585-1270
Connectors Miscellaneous 502585-1270
1.5 W/B SGL RA RECASSY12C STPPKG

1.5 W/B SGL RA RECASSY12C STPPKG

Buy Now
Singapore, Singapore
2A Electronic Connector
2027-502585-1270
2A Electronic Connector 2027-502585-1270
1.5mm 12 Pos RA SMT Receptacle, 2A, Tin, UL94 V-0 Product overview: 502585-1270 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502585-1270 can be used for catalog matching and distributor lookup.

1.5mm 12 Pos RA SMT Receptacle, 2A, Tin, UL94 V-0 Product overview: 502585-1270 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502585-1270 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 502585-1270 - 1157884-502585-1270 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 502585-1270
1157884-502585-1270
Circular Connectors - Circular Connectors - Housings - 502585-1270 1157884-502585-1270
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157884-502585-1270 Number of Positions: 12 Pitch: 1.5 mm Color: Beige Connector Type: Center Strip Contact, Receptacle Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Material: Copper Voltage Rating: 100 V Current Rating: 2 A Number of Contacts: 12 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 12 Orientation: Right Angle Contact Plating: Tin Number of Pins: 12 Contact Gender: Female Categories: Circular Connectors - Housings Case / Package: SIL Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157884-502585-1270
Number of Positions: 12
Pitch: 1.5 mm
Color: Beige
Connector Type: Center Strip Contact, Receptacle
Number of Rows: 1
Termination: Solder
Fastening Type: Latch
Contact Material: Copper
Voltage Rating: 100 V
Current Rating: 2 A
Number of Contacts: 12
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 12
Orientation: Right Angle
Contact Plating: Tin
Number of Pins: 12
Contact Gender: Female
Categories: Circular Connectors - Housings
Case / Package: SIL
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
1.5 W/b Sgl Ra Recassy12Cktembstppkg Rohs Compliant Molex - 78AC0231 - Newark, An Avnet Company
Chicago, IL, United States
1.5 W/b Sgl Ra Recassy12Cktembstppkg Rohs Compliant Molex
78AC0231
1.5 W/b Sgl Ra Recassy12Cktembstppkg Rohs Compliant Molex 78AC0231
1.5 W/B Sgl RA RecAssy12CktEmbsTpPk g RoHS Compliant: Yes

1.5 W/B Sgl RA RecAssy12CktEmbsTpPkg RoHS Compliant: Yes

Supplier's Site
Conn, R/a Rcpt, 12Pos, 1Row, 1.5Mm Rohs Compliant Molex - 38AJ5103 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Rcpt, 12Pos, 1Row, 1.5Mm Rohs Compliant Molex
38AJ5103
Conn, R/a Rcpt, 12Pos, 1Row, 1.5Mm Rohs Compliant Molex 38AJ5103
CONN, R/A RCPT, 12POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

CONN, R/A RCPT, 12POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, R/a Rcpt, 12Pos, 1Row, 1.5Mm Rohs Compliant Molex - 38AJ5102 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Rcpt, 12Pos, 1Row, 1.5Mm Rohs Compliant Molex
38AJ5102
Conn, R/a Rcpt, 12Pos, 1Row, 1.5Mm Rohs Compliant Molex 38AJ5102
CONN, R/A RCPT, 12POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

CONN, R/A RCPT, 12POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 502585-1270 502585-1270 2027-502585-1270 1157884-502585-1270 78AC0231
Product Name Connectors Miscellaneous 2A Electronic Connector Circular Connectors - Circular Connectors - Housings - 502585-1270 1.5 W/b Sgl Ra Recassy12Cktembstppkg Rohs Compliant Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details