Molex Rectangular Connectors - 502585-0470 502585-0470

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 502585-0470 - 815654-502585-0470 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 502585-0470
815654-502585-0470
Rectangular Connectors - 502585-0470 815654-502585-0470
Manufacturer: Molex, LLC Win Source Part Number: 815654-502585-0470 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 815654-502585-0470
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-502585-0470
SMD Electronic Connector 2027-502585-0470
4 Pos Receptacle, 1 Row, Right Angle, Surface Mount, 1.5mm Pitch Product overview: 502585-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502585-0470 can be used for catalog matching and distributor lookup.

4 Pos Receptacle, 1 Row, Right Angle, Surface Mount, 1.5mm Pitch Product overview: 502585-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502585-0470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
502585-0470
Connectors >> Wire To Board / Wire To Wire Connector 502585-0470
1x4P 4P 1 Tin 1.5mm 4 -40°C~+105°C Surface Mount,Right Angle SMD,P=1.5mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

1x4P 4P 1 Tin 1.5mm 4 -40°C~+105°C Surface Mount,Right Angle SMD,P=1.5mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Wtb Connector, Rcpt, 4Pos, 1Row; Connector Systems Molex - 09AH3336 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 4Pos, 1Row; Connector Systems Molex
09AH3336
Wtb Connector, Rcpt, 4Pos, 1Row; Connector Systems Molex 09AH3336
WTB CONNECTOR, RCPT, 4POS, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 502585 Series RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 4POS, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 502585 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Connector, Rcpt, 4Pos, 1Row; Connector Systems Molex - 34R2146 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 4Pos, 1Row; Connector Systems Molex
34R2146
Wtb Connector, Rcpt, 4Pos, 1Row; Connector Systems Molex 34R2146
WTB CONNECTOR, RCPT, 4POS, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 502585 Series RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 4POS, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 502585 Series RoHS Compliant: Yes

Supplier's Site
1.5 W/b Sgl Ra Rec Assy4Cktembstppkg Rohs Compliant Molex - 44AJ7849 - Newark, An Avnet Company
Chicago, IL, United States
1.5 W/b Sgl Ra Rec Assy4Cktembstppkg Rohs Compliant Molex
44AJ7849
1.5 W/b Sgl Ra Rec Assy4Cktembstppkg Rohs Compliant Molex 44AJ7849
1.5 W/B Sgl RA Rec Assy4CktEmbsTpPkg RoHS Compliant: Yes

1.5 W/B Sgl RA Rec Assy4CktEmbsTpPkg RoHS Compliant: Yes

Supplier's Site
Conn, R/a Rcpt, 4Pos, 1Row, 1.5Mm Rohs Compliant Molex - 38AJ5093 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Rcpt, 4Pos, 1Row, 1.5Mm Rohs Compliant Molex
38AJ5093
Conn, R/a Rcpt, 4Pos, 1Row, 1.5Mm Rohs Compliant Molex 38AJ5093
CONN, R/A RCPT, 4POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

CONN, R/A RCPT, 4POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 502585-0470 815654-502585-0470 2027-502585-0470 502585-0470 09AH3336 44AJ7849
Product Name Rectangular Connectors - 502585-0470 SMD Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector Wtb Connector, Rcpt, 4Pos, 1Row; Connector Systems Molex 1.5 W/b Sgl Ra Rec Assy4Cktembstppkg Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Termination Solder
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers