Molex PCB Sockets 502584-0660

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Sockets - 1789659 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1789659
PCB Sockets 1789659
Molex 502584-0660 PCB Socket

Molex 502584-0660 PCB Socket

Supplier's Site
PCB Sockets - 1790583P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1790583P
PCB Sockets 1790583P
Molex 502584-0660 PCB Socket

Molex 502584-0660 PCB Socket

Supplier's Site
1.5 W/bsglstassy6Cktbeigeembstppkg Rohs Compliant Molex - 30AC4994 - Newark, An Avnet Company
Chicago, IL, United States
1.5 W/bsglstassy6Cktbeigeembstppkg Rohs Compliant Molex
30AC4994
1.5 W/bsglstassy6Cktbeigeembstppkg Rohs Compliant Molex 30AC4994
1.5 W/BSGLSTASSY6CKTBEIG EEMBSTPPKG ROHS COMPLIANT: YES

1.5 W/BSGLSTASSY6CKTBEIGEEMBSTPPKG ROHS COMPLIANT: YES

Supplier's Site
Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex - 37AC1256 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex
37AC1256
Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex 37AC1256
CONNECTOR, RCPT, 6POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:CLIK-Mate 502584 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:CLIK-Mate 502584 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex - 37AC1257 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex
37AC1257
Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex 37AC1257
CONNECTOR, RCPT, 6POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:CLIK-Mate 502584 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:CLIK-Mate 502584 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 502584-0660 1789659 1790583P 30AC4994 37AC1256
Product Name PCB Sockets PCB Sockets 1.5 W/bsglstassy6Cktbeigeembstppkg Rohs Compliant Molex Connector, Rcpt, 6Pos, 1Row, 1.5Mm; Pitch Spacing Molex
Termination Crimp Crimp Surface Mount
Unlock Full Specs
to access all available technical data