Molex 2A 100V Electronic Connector 502584-0470

Description
4 Pos 1.5mm Pitch Receptacle, SMT, 2A, 100V Product overview: 502584-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502584-0470 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos 1.5mm Pitch Receptacle, SMT, 2A, 100V Product overview: 502584-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502584-0470 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 100V Electronic Connector
2027-502584-0470
2A 100V Electronic Connector 2027-502584-0470
4 Pos 1.5mm Pitch Receptacle, SMT, 2A, 100V Product overview: 502584-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502584-0470 can be used for catalog matching and distributor lookup.

4 Pos 1.5mm Pitch Receptacle, SMT, 2A, 100V Product overview: 502584-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 100V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502584-0470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 502584-0470 - 979992-502584-0470 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 502584-0470
979992-502584-0470
Circular Connectors - Circular Connectors - Housings - 502584-0470 979992-502584-0470
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979992-502584-0470 Packaging: Cut Tape Number of Positions: 4 Pitch: 1.5 mm Color: Beige Connector Type: Center Strip Contact, Forked, Receptacle Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Material: Copper Voltage Rating: 100 V Current Rating: 2 A Number of Contacts: 4 Gender: Receptacle Length: 10.3 mm Housing Material: Resin Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Housing Color: Beige Contact Gender: Female Categories: Circular Connectors - Housings Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 6.35 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979992-502584-0470
Packaging: Cut Tape
Number of Positions: 4
Pitch: 1.5 mm
Color: Beige
Connector Type: Center Strip Contact, Forked, Receptacle
Number of Rows: 1
Termination: Solder
Fastening Type: Latch
Contact Material: Copper
Voltage Rating: 100 V
Current Rating: 2 A
Number of Contacts: 4
Gender: Receptacle
Length: 10.3 mm
Housing Material: Resin
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Housing Color: Beige
Contact Gender: Female
Categories: Circular Connectors - Housings
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.35 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
1.5 W/b Sgl St Rec Assy4Cktembstppkg Molex - 56R1314 - Newark, An Avnet Company
Chicago, IL, United States
1.5 W/b Sgl St Rec Assy4Cktembstppkg Molex
56R1314
1.5 W/b Sgl St Rec Assy4Cktembstppkg Molex 56R1314
1.5 W/B Sgl ST Rec Assy4CktEmbsTpPkg

1.5 W/B Sgl ST Rec Assy4CktEmbsTpPkg

Supplier's Site Datasheet
Wire-To-Board Connector, Single In Line, Clik-Mate 502584 Series, Surface Mount, Receptacle, 4 Rohs Compliant Molex - 84R1164 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Single In Line, Clik-Mate 502584 Series, Surface Mount, Receptacle, 4 Rohs Compliant Molex
84R1164
Wire-To-Board Connector, Single In Line, Clik-Mate 502584 Series, Surface Mount, Receptacle, 4 Rohs Compliant Molex 84R1164
Wire-To-Board Connector, Single In Line, CLIK-Mate 502584 Series, Surface Mount, Receptacle, 4 RoHS Compliant: Yes

Wire-To-Board Connector, Single In Line, CLIK-Mate 502584 Series, Surface Mount, Receptacle, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-502584-0470 502584-0470 979992-502584-0470 56R1314
Product Name 2A 100V Electronic Connector Circular Connectors - Circular Connectors - Housings - 502584-0470 1.5 W/b Sgl St Rec Assy4Cktembstppkg Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - P213E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details