Molex Connector, Plug, 14Pos, 1Row, 1.5Mm; Product Range Molex 502578-1400

Description
CONNECTOR, PLUG, 14POS, 1ROW, 1.5MM; Product Range:CLIK-Mate 502578; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 14POS, 1ROW, 1.5MM; Product Range:CLIK-Mate 502578; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 14Pos, 1Row, 1.5Mm; Product Range Molex - 56R1306 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 14Pos, 1Row, 1.5Mm; Product Range Molex
56R1306
Connector, Plug, 14Pos, 1Row, 1.5Mm; Product Range Molex 56R1306
CONNECTOR, PLUG, 14POS, 1ROW, 1.5MM; Product Range:CLIK-Mate 502578; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, PLUG, 14POS, 1ROW, 1.5MM; Product Range:CLIK-Mate 502578; Gender:Plug; No. of Positions:14Positions; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56R1306
Product Name Connector, Plug, 14Pos, 1Row, 1.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details