Molex Wtb Housing, Plug, 7Pos, 1Row, 1.5Mm; Product Range Molex 502578-0700

Description
WTB HOUSING, PLUG, 7POS, 1ROW, 1.5MM; Product Range:CLIK-Mate 502578; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, PLUG, 7POS, 1ROW, 1.5MM; Product Range:CLIK-Mate 502578; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Plug, 7Pos, 1Row, 1.5Mm; Product Range Molex - 56R1301 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Plug, 7Pos, 1Row, 1.5Mm; Product Range Molex
56R1301
Wtb Housing, Plug, 7Pos, 1Row, 1.5Mm; Product Range Molex 56R1301
WTB HOUSING, PLUG, 7POS, 1ROW, 1.5MM; Product Range:CLIK-Mate 502578; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

WTB HOUSING, PLUG, 7POS, 1ROW, 1.5MM; Product Range:CLIK-Mate 502578; Gender:Plug; No. of Positions:7Positions; Pitch Spacing:1.5mm; For Use With:502579, 503429 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56R1301
Product Name Wtb Housing, Plug, 7Pos, 1Row, 1.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details