CONN HOUSING, HEADER, 3POS, 1ROW, 1.5MM; Pitch Spacing:1.5mm; No. of Contacts:3Contacts; Gender:Header; Product Range:CLIK-Mate 502578 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 39AH6323 |
| Product Name | Conn Housing, Header, 3Pos, 1Row, 1.5Mm; Pitch Spacing Molex |
| Product Type | IC Headers |