Molex Connectors 502570-0893

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 502570-0893 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
502570-0893
Connectors 502570-0893
CUT TAPE

CUT TAPE

Buy Now
Connectors - 502570-0893 - ODG (Origin Data Global)
Shenzhen, China
Connectors
502570-0893
Connectors 502570-0893
Memory Card Connectors MICRO SD CARD CONN NORM SMT PUSH-PUSH

Memory Card Connectors MICRO SD CARD CONN NORM SMT PUSH-PUSH

Supplier's Site Datasheet
Connector, Micro Sd, 8Pos; Memory / Card Type Molex - 17X0439 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sd, 8Pos; Memory / Card Type Molex
17X0439
Connector, Micro Sd, 8Pos; Memory / Card Type Molex 17X0439
CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:502570 Series RoHS Compliant: Yes

CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:502570 Series RoHS Compliant: Yes

Supplier's Site
Connector, Micro Sd, 8Pos; Memory / Card Type Molex - 96M0537 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sd, 8Pos; Memory / Card Type Molex
96M0537
Connector, Micro Sd, 8Pos; Memory / Card Type Molex 96M0537
CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:502570 Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:502570 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Micro Sd, 8Pos; Product Range Molex - 64T4828 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sd, 8Pos; Product Range Molex
64T4828
Connector, Micro Sd, 8Pos; Product Range Molex 64T4828
CONNECTOR, MICRO SD, 8POS; Product Range:502570 Series; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:Surface RoHS Compliant: Yes

CONNECTOR, MICRO SD, 8POS; Product Range:502570 Series; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:Surface RoHS Compliant: Yes

Supplier's Site
Connector, Micro Sd, 8Pos; Product Range Molex - 67X4866 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sd, 8Pos; Product Range Molex
67X4866
Connector, Micro Sd, 8Pos; Product Range Molex 67X4866
CONNECTOR, MICRO SD, 8POS; Product Range:502570 Series; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:Surface RoHS Compliant: Yes

CONNECTOR, MICRO SD, 8POS; Product Range:502570 Series; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:Surface RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 502570-0893 502570-0893 502570-0893 17X0439 64T4828
Product Name Connectors Connectors Connector, Micro Sd, 8Pos; Memory / Card Type Molex Connector, Micro Sd, 8Pos; Product Range Molex
Connector Type Micro Connector and Nano Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products