Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 5025007091

Description
Win Source Part Number: 1314607-5025007091 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Easy-On 502500 Number of Positions: 70 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.098" (2.50mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Tabbed Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Beige Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Base Product Number: 502500 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314607-5025007091 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Easy-On 502500 Number of Positions: 70 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.098" (2.50mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Tabbed Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Beige Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Base Product Number: 502500 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - 1314607-5025007091 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
1314607-5025007091
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors 1314607-5025007091
Win Source Part Number: 1314607-5025007091 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors Series: Easy-On 502500 Number of Positions: 70 Pitch: 0.020" (0.50mm) Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.098" (2.50mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock, Backlock Cable End Type: Tabbed Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Beige Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Actuator Color: Brown ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Mfr: Molex Base Product Number: 502500 Product Status: Obsolete

Win Source Part Number: 1314607-5025007091
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Series: Easy-On 502500
Number of Positions: 70
Pitch: 0.020" (0.50mm)
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.098" (2.50mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tabbed
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Beige
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
Actuator Color: Brown
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Molex
Base Product Number: 502500
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1314607-5025007091
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers