Molex Rectangular Connectors - 502494-0470 502494-0470

Description
Manufacturer: MolexKits Win Source Part Number: 1128969-502494-0470 Manufacturer Homepage: www.molexkits.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: MolexKits Win Source Part Number: 1128969-502494-0470 Manufacturer Homepage: www.molexkits.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 502494-0470 - 1128969-502494-0470 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 502494-0470
1128969-502494-0470
Rectangular Connectors - 502494-0470 1128969-502494-0470
Manufacturer: MolexKits Win Source Part Number: 1128969-502494-0470 Manufacturer Homepage: www.molexkits.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: MolexKits
Win Source Part Number: 1128969-502494-0470
Manufacturer Homepage: www.molexkits.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Connectors - 502494-0470 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
502494-0470
Connectors 502494-0470
CUT TAPE - 2.0 W/B SGL R/ ARECASSY4CKTEMB TPPKG

CUT TAPE - 2.0 W/B SGL R/ ARECASSY4CKTEMB TPPKG

Buy Now
Singapore, Singapore
SMD 3A 250V Electronic Connector
2027-502494-0470
SMD 3A 250V Electronic Connector 2027-502494-0470
4 Pos 2mm RA SMD Receptacle, 3A, 250V, Tin Product overview: 502494-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502494-0470 can be used for catalog matching and distributor lookup.

4 Pos 2mm RA SMD Receptacle, 3A, 250V, Tin Product overview: 502494-0470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502494-0470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 1790541 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1790541
PCB Sockets 1790541
Molex 502494-0470 PCB Socket

Molex 502494-0470 PCB Socket

Supplier's Site
PCB Sockets - 1790541P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1790541P
PCB Sockets 1790541P
Molex 502494-0470 PCB Socket

Molex 502494-0470 PCB Socket

Supplier's Site
PCB Sockets - 1789666 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1789666
PCB Sockets 1789666
Molex 502494-0470 PCB Socket

Molex 502494-0470 PCB Socket

Supplier's Site
Connector, Rcpt, 4Pos, 1Row, 2Mm; Connector Systems Molex - 14N9774 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 2Mm; Connector Systems Molex
14N9774
Connector, Rcpt, 4Pos, 1Row, 2Mm; Connector Systems Molex 14N9774
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 502494 Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 502494 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1128969-502494-0470 502494-0470 2027-502494-0470 1790541 1790541P 14N9774
Product Name Rectangular Connectors - 502494-0470 Connectors SMD 3A 250V Electronic Connector PCB Sockets PCB Sockets Connector, Rcpt, 4Pos, 1Row, 2Mm; Connector Systems Molex
Connector Type Rectangular Connectors, Heavy Duty
Termination Solder Crimp Crimp
Voltage Rating 250 volts 250 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data