Molex Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 5024430470

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: 20 Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: 20 Pitch - Mating: 0.100" (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Style: C Number of Positions: 5 Number of Positions Loaded: 20 Pitch - Mating: 0.100" (2.54mm)

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Number of Positions: 5
Number of Positions Loaded: 20
Pitch - Mating: 0.100" (2.54mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897836 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details