Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027086-502439-0800
Packaging: Bulk
Number of Positions: 8
Pitch: 2 mm
Color: White
Connector Type: Non-Gendered, Plug
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 8
Gender: Male
Length: 20 mm
Housing Material: Polybutylene
Orientation: Straight
Housing Color: White
Contact Resistance: 20 mΩ
Material: Polybutylene
Number of Pins: 8
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1470201-8; 53253-0880; 89400-0620; DF3A-9P-2DSA; DF3A-7P-2DSA; 68000-408HLF; M20-9990845; DF3DZ-8P-2H(21); DF3DZ-10P-2V(51); 53253-0870502439-080
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 9.65 mm
Mount: Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
8 Pos 2mm Crimp Wire Housing, 3A, 250V, Straight Product overview: 502439-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502439-0800 can be used for catalog matching and distributor lookup.
Connector
2.0 W/B Single Plug Hsg 8Ckt RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1027086-502439-0800 | 2027-502439-0800 | 502439-0800 | 44AJ7815 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 502439-0800 | 3A 250V Electronic Connector | 2.0 W/b Single Plug Hsg 8Ckt Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors | |||
| Termination | Crimp | Crimp | ||
| Mounting | Free Hanging |