Molex Connector, Plug, 4Pos, 1Row, 2Mm; Product Range Molex 502439-0400

Description
CONNECTOR, PLUG, 4POS, 1ROW, 2MM; Product Range:CLIK-Mate 502439; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:502438 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 4POS, 1ROW, 2MM; Product Range:CLIK-Mate 502439; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:502438 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 4Pos, 1Row, 2Mm; Product Range Molex - 14N9766 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 4Pos, 1Row, 2Mm; Product Range Molex
14N9766
Connector, Plug, 4Pos, 1Row, 2Mm; Product Range Molex 14N9766
CONNECTOR, PLUG, 4POS, 1ROW, 2MM; Product Range:CLIK-Mate 502439; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:502438 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

CONNECTOR, PLUG, 4POS, 1ROW, 2MM; Product Range:CLIK-Mate 502439; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:502438 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14N9766
Product Name Connector, Plug, 4Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details