CONNECTOR, PLUG, 3POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:3Contacts; Gender:Plug; Product Range:CLIK-Mate 502439 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 70AC7262 |
| Product Name | Connector, Plug, 3Pos, 1Row, 2Mm; Pitch Spacing Molex |