Molex Conn Housing, Plug, 2Pos, 1Rows, 2Mm; Product Range Molex 502439-0200

Description
CONN HOUSING, PLUG, 2POS, 1ROWS, 2MM; Product Range:CLIK-Mate 502439; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:502381 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 2POS, 1ROWS, 2MM; Product Range:CLIK-Mate 502439; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:502381 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 2Pos, 1Rows, 2Mm; Product Range Molex - 33AC9854 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 2Pos, 1Rows, 2Mm; Product Range Molex
33AC9854
Conn Housing, Plug, 2Pos, 1Rows, 2Mm; Product Range Molex 33AC9854
CONN HOUSING, PLUG, 2POS, 1ROWS, 2MM; Product Range:CLIK-Mate 502439; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:502381 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 2POS, 1ROWS, 2MM; Product Range:CLIK-Mate 502439; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2mm; For Use With:502381 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC9854
Product Name Conn Housing, Plug, 2Pos, 1Rows, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details