Manufacturer: Molex
Win Source Part Number: 1128968-502430-8030
Packaging: Reel
Number of Positions: 80
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 1mm
Height Above Board: 0.031" (0.80mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Conn Board to Board PL 80 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 502430-8030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502430-8030 can be used for catalog matching and distributor lookup.
0.4 B/B Plug Assy W/Tape 80Ckt EmbsTpPkg RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1128968-502430-8030 | 2027-502430-8030 | 88T1923 |
| Product Name | Rectangular Connectors - 502430-8030 | SMD Electronic Connector | 0.4 B/b Plug Assy W/tape 80Ckt Embstppkg Rohs Compliant Molex |
| Connector Type | Rectangular Connectors, Heavy Duty |