0.4mm Pitch 20 Pos 2 Row Vertical Header, Gold, 50V, 300mA, SMT Product overview: 502426-2030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 300mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 300mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502426-2030 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex
Win Source Part Number: 1128959-502426-2030
Packaging: Reel
Number of Positions: 20
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00μin (0.100μm)
Mated Stacking Heights: 1mm
Height Above Board: 0.039" (1.00mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
MEZZANINE CONNECTOR, RCPT, 20POS, 2ROW ROHS COMPLIANT: YES
MEZZANINE CONNECTOR, RCPT, 20POS, 2ROW ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-502426-2030 | 502426-2030 | 1128959-502426-2030 | 80AH3377 |
| Product Name | 50V 300mA Electronic Connector | Hard To Find - 502426-2030 | Mezzanine Connector, Rcpt, 20Pos, 2Row Rohs Compliant Molex | |
| Termination | Solder |