Molex Circular Connectors - Circular Connectors - Housings - 502386-0870 502386-0870

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962524-502386-0870 Packaging: Cut Tape Number of Positions: 8 Pitch: 1.25 mm Color: White Connector Type: Forked, Receptacle Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Material: Copper Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 8 Gender: Receptacle Length: 13.35 mm Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Material: Polybutylene Number of Pins: 8 Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 100 MΩ Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962524-502386-0870 Packaging: Cut Tape Number of Positions: 8 Pitch: 1.25 mm Color: White Connector Type: Forked, Receptacle Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Material: Copper Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 8 Gender: Receptacle Length: 13.35 mm Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Material: Polybutylene Number of Pins: 8 Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 100 MΩ Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 502386-0870 - 962524-502386-0870 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 502386-0870
962524-502386-0870
Circular Connectors - Circular Connectors - Housings - 502386-0870 962524-502386-0870
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962524-502386-0870 Packaging: Cut Tape Number of Positions: 8 Pitch: 1.25 mm Color: White Connector Type: Forked, Receptacle Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Material: Copper Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 8 Gender: Receptacle Length: 13.35 mm Housing Material: Thermoplastic Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Material: Polybutylene Number of Pins: 8 Contact Gender: Female Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 100 MΩ Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962524-502386-0870
Packaging: Cut Tape
Number of Positions: 8
Pitch: 1.25 mm
Color: White
Connector Type: Forked, Receptacle
Number of Rows: 1
Termination: Solder
Fastening Type: Latch
Contact Material: Copper
Voltage Rating: 50 V
Current Rating: 1 A
Number of Contacts: 8
Gender: Receptacle
Length: 13.35 mm
Housing Material: Thermoplastic
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Material: Polybutylene
Number of Pins: 8
Contact Gender: Female
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 100 MΩ
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
SMD 1A 50V Electronic Connector
2027-502386-0870
SMD 1A 50V Electronic Connector 2027-502386-0870
8 Pos 1.25mm RA Solder SMD Receptacle, 1A, 50V Product overview: 502386-0870 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502386-0870 can be used for catalog matching and distributor lookup.

8 Pos 1.25mm RA Solder SMD Receptacle, 1A, 50V Product overview: 502386-0870 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502386-0870 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Data & Signal - 502386-0870 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
502386-0870
Connectors Data & Signal 502386-0870
CUT TAPE 1.25 W/B SGL R/A REC ASSY

CUT TAPE 1.25 W/B SGL R/A REC ASSY

Buy Now
Wire-Board Connector Receptacle, 8 Position, 1.25Mm; Connector Systems Molex - 11R0580 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8 Position, 1.25Mm; Connector Systems Molex
11R0580
Wire-Board Connector Receptacle, 8 Position, 1.25Mm; Connector Systems Molex 11R0580
WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 502386 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 8 POSITION, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 502386 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 962524-502386-0870 2027-502386-0870 502386-0870 11R0580
Product Name Circular Connectors - Circular Connectors - Housings - 502386-0870 SMD 1A 50V Electronic Connector Connectors Data & Signal Wire-Board Connector Receptacle, 8 Position, 1.25Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data