Connector
CONNECTOR, RCPT, 2POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 502386 Series; Gender:ReceptacleRoH
CONNECTOR, RCPT, 2POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 502386 Series; Gender:ReceptacleRoH
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 502386-0270 | 01AH8514 |
| Product Name | Connector, Rcpt, 2Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Mounting | Surface Mount Right Angle |