Molex PCB Sockets 502382-0870

Description
Molex 502382-0870 PCB Socket
Request a Quote
Description
Molex 502382-0870 PCB Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 6601066 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6601066
PCB Sockets 6601066
Molex 502382-0870 PCB Socket

Molex 502382-0870 PCB Socket

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
1.25 W/b Sgl S/t Rec Assy 8Cktembstppkg Molex - 44AJ7788 - Newark, An Avnet Company
Chicago, IL, United States
1.25 W/b Sgl S/t Rec Assy 8Cktembstppkg Molex
44AJ7788
1.25 W/b Sgl S/t Rec Assy 8Cktembstppkg Molex 44AJ7788
1.25 W/B Sgl S/T Rec Assy 8CktEmbsTpPkg

1.25 W/B Sgl S/T Rec Assy 8CktEmbsTpPkg

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6601066 502382-0870 44AJ7788
Product Name PCB Sockets 1.25 W/b Sgl S/t Rec Assy 8Cktembstppkg Molex
Category Wire to Board Connector
Termination Solder
Mounting Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

Quickie ® - 10056845-210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Ribbon Cable Connectors - 102159-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details