1.25 W/B SGL S/T REC ASSY 4CK EMBSTPPKG
CONNECTOR, RCPT, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 502382 Series; Contact Material:Copper AlloyRoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 502382-0470 | 78AC0106 |
| Product Name | Connectors Data & Signal | Connector, Rcpt, 4Pos, 1Row, 1.25Mm; Connector Systems Molex |
| Mounting | Surface Mount |