Molex Contact, Pin, Crimp, 26Awg; Product Range Molex 502381-0010

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, Crimp, 26Awg; Product Range Molex - 26AH0797 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 26Awg; Product Range Molex
26AH0797
Contact, Pin, Crimp, 26Awg; Product Range Molex 26AH0797
CONTACT, PIN, CRIMP, 26AWG; PRODUCT RANGE:CLIK-MATE 502381 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:26AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX CLIK-MATE 502380 SERIES HOUSING ROHS COMPLIANT: YES

CONTACT, PIN, CRIMP, 26AWG; PRODUCT RANGE:CLIK-MATE 502381 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:26AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX CLIK-MATE 502380 SERIES HOUSING ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Pin, Crimp, 26Awg; Product Range Molex - 01AH8509 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 26Awg; Product Range Molex
01AH8509
Contact, Pin, Crimp, 26Awg; Product Range Molex 01AH8509
CONTACT, PIN, CRIMP, 26AWG; PRODUCT RANGE:CLIK-MATE 502381 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:26AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX CLIK-MATE 502380 SERIES HOUSING ROHS COMPLIANT: YES

CONTACT, PIN, CRIMP, 26AWG; PRODUCT RANGE:CLIK-MATE 502381 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:26AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX CLIK-MATE 502380 SERIES HOUSING ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 502381-0010 26AH0797
Product Name Contact, Pin, Crimp, 26Awg; Product Range Molex
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
SMA Female Το MCX Male RF Adapter - ET-SFS-MMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details