Molex Electronic Connector 502352-1000

Description
Headers & Wire Housings WTB Header SR RA 11 Crcts Tin Plating NAT Product overview: 502352-1000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502352-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings WTB Header SR RA 11 Crcts Tin Plating NAT Product overview: 502352-1000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502352-1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-502352-1000
Electronic Connector 2027-502352-1000
Headers & Wire Housings WTB Header SR RA 11 Crcts Tin Plating NAT Product overview: 502352-1000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502352-1000 can be used for catalog matching and distributor lookup.

Headers & Wire Housings WTB Header SR RA 11 Crcts Tin Plating NAT Product overview: 502352-1000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502352-1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 502352-1000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
502352-1000
Connectors Crimp Housings, Series Mating PCB Headers 502352-1000
CUT TAPE- 2.0 W/B CONN 10CKT E

CUT TAPE- 2.0 W/B CONN 10CKT E

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 1788771 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1788771
PCB Headers 1788771
Molex 502352-1000 PCB Header

Molex 502352-1000 PCB Header

Supplier's Site
PCB Headers - 1789534 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789534
PCB Headers 1789534
Molex 502352-1000 PCB Header

Molex 502352-1000 PCB Header

Supplier's Site
PCB Headers - 1789534P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789534P
PCB Headers 1789534P
Molex 502352-1000 PCB Header

Molex 502352-1000 PCB Header

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 502352-1000 - 1163997-502352-1000 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 502352-1000
1163997-502352-1000
Circular Connectors - Circular Connectors - Housings - 502352-1000 1163997-502352-1000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1163997-502352-1000 Number of Positions: 10 Pitch: 2.0066 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Latch Contact Material: Tin Voltage Rating: 125 V Current Rating: 3 A Number of Contacts: 10 Number of Circuits: 10 Orientation: Right Angle Contact Plating: Tin Height: 6.6 mm Number of Pins: 10 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 5023521000; Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536694040 Ambient Temperature Range High: 105 °C Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1163997-502352-1000
Number of Positions: 10
Pitch: 2.0066 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Latch
Contact Material: Tin
Voltage Rating: 125 V
Current Rating: 3 A
Number of Contacts: 10
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Height: 6.6 mm
Number of Pins: 10
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5023521000;
Country of Origin: CN
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536694040
Ambient Temperature Range High: 105 °C
Max Operating Temperature: 105 °C

Buy Now
Wtb Conn, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex - 02AH7365 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex
02AH7365
Wtb Conn, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex 02AH7365
WTB CONN, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
Wtb Conn, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex - 03AH4110 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex
03AH4110
Wtb Conn, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex 03AH4110
WTB CONN, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
2.0 W/b Conn 10Ckt Embstp Pkg Molex - 44AJ7759 - Newark, An Avnet Company
Chicago, IL, United States
2.0 W/b Conn 10Ckt Embstp Pkg Molex
44AJ7759
2.0 W/b Conn 10Ckt Embstp Pkg Molex 44AJ7759
2.0 W/B Conn 10Ckt EmbsTp Pkg

2.0 W/B Conn 10Ckt EmbsTp Pkg

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2027-502352-1000 502352-1000 502352-1000 1788771 1789534P 1163997-502352-1000 02AH7365
Product Name Electronic Connector Connectors Crimp Housings, Series Mating PCB Headers PCB Headers PCB Headers Circular Connectors - Circular Connectors - Housings - 502352-1000 Wtb Conn, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex
Voltage Rating 125 volts 125 volts
Current Rating 3.0 amps 3.0 amps
Connector Type Header Connector Circular / Cylindrical Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data