2.0 W/B CONN 9CKT EMBSTP PKG 700/REEL
Connector
WTB CONNECTOR, HEADER, 9POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
WTB CONNECTOR, HEADER, 9POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 502352-0900 | 502352-0900 | 01AH8506 | 26AH0795 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Wtb Connector, Header, 9Pos, 1Row, 2Mm; Connector Systems Molex | Wtb Connector, Header, 9Pos, 1Row, 2Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector |