CUT TAPE - 2.0 W/B CONN 2CKT EMBSTP PKG
Connector
CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:DuraClik 502352 Series RoHS Compliant: Yes
CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:DuraClik 502352 Series RoHS Compliant: Yes
2.0 W/B CONN 2CKT EMBSTP PKG ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | 502352-0200 | 502352-0200 | 9048165 | 08R4876 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | PCB Headers | Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex | |
| Category | Wire to Board Connector | |||
| Connector Type | Header Connector | |||
| Termination | Solder |