Molex Electronic Connector 502351-0700

Description
7 Pos 1 Row 2mm Pitch Female Receptacle, Straight, Crimp Product overview: 502351-0700 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502351-0700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7 Pos 1 Row 2mm Pitch Female Receptacle, Straight, Crimp Product overview: 502351-0700 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502351-0700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-502351-0700
Electronic Connector 2027-502351-0700
7 Pos 1 Row 2mm Pitch Female Receptacle, Straight, Crimp Product overview: 502351-0700 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502351-0700 can be used for catalog matching and distributor lookup.

7 Pos 1 Row 2mm Pitch Female Receptacle, Straight, Crimp Product overview: 502351-0700 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502351-0700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 502351-0700 - 1011595-502351-0700 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 502351-0700
1011595-502351-0700
Circular Connectors - Circular Connectors - Housings - 502351-0700 1011595-502351-0700
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011595-502351-0700 Packaging: Bulk Number of Positions: 7 Pitch: 2 mm Color: Natural Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Latch Voltage Rating: 125 V Current Rating: 3 A Gender: Receptacle Length: 16.1 mm Housing Material: Polybutylene Orientation: Straight Housing Color: White Insulation: Insulated Number of Pins: 7 Contact Gender: Female Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 51065-0200; 51065-0400; 51065-0800; M22-3010300; M22-3010400; M22-3010500502351070 0; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 6.5 mm Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011595-502351-0700
Packaging: Bulk
Number of Positions: 7
Pitch: 2 mm
Color: Natural
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Voltage Rating: 125 V
Current Rating: 3 A
Gender: Receptacle
Length: 16.1 mm
Housing Material: Polybutylene
Orientation: Straight
Housing Color: White
Insulation: Insulated
Number of Pins: 7
Contact Gender: Female
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 51065-0200; 51065-0400; 51065-0800; M22-3010300; M22-3010400; M22-30105005023510700;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 6.5 mm
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-502351-0700 502351-0700 1011595-502351-0700
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 502351-0700
Gender Female / Jack
Termination Crimp Crimp
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data