Molex Connector, Rcpt, 6Pos, 1Row, 2Mm; Product Range Molex 502351-0600

Description
CONNECTOR, RCPT, 6POS, 1ROW, 2MM; Product Range:DuraClik 502351; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:560085, 50212 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:6ContactsRo HS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 2MM; Product Range:DuraClik 502351; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:560085, 50212 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:6ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 2Mm; Product Range Molex - 08R4874 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 2Mm; Product Range Molex
08R4874
Connector, Rcpt, 6Pos, 1Row, 2Mm; Product Range Molex 08R4874
CONNECTOR, RCPT, 6POS, 1ROW, 2MM; Product Range:DuraClik 502351; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:560085, 50212 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:6ContactsRo HS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 2MM; Product Range:DuraClik 502351; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:560085, 50212 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:6ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 6Pos, 1Row, 2Mm; Pitch Spacing Molex - 49Y4707 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 2Mm; Pitch Spacing Molex
49Y4707
Connector, Rcpt, 6Pos, 1Row, 2Mm; Pitch Spacing Molex 49Y4707
CONNECTOR, RCPT, 6POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:DuraClik 502351 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:DuraClik 502351 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08R4874
Product Name Connector, Rcpt, 6Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details