Molex Connector, Rcpt, 5Pos, 1Row, 2Mm; Product Range Molex 502351-0500

Description
CONNECTOR, RCPT, 5POS, 1ROW, 2MM; Product Range:DuraClik 502351; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:560085, 50212 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:5ContactsRo HS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 5POS, 1ROW, 2MM; Product Range:DuraClik 502351; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:560085, 50212 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:5ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 5Pos, 1Row, 2Mm; Product Range Molex - 67W1825 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 5Pos, 1Row, 2Mm; Product Range Molex
67W1825
Connector, Rcpt, 5Pos, 1Row, 2Mm; Product Range Molex 67W1825
CONNECTOR, RCPT, 5POS, 1ROW, 2MM; Product Range:DuraClik 502351; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:560085, 50212 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:5ContactsRo HS Compliant: Yes

CONNECTOR, RCPT, 5POS, 1ROW, 2MM; Product Range:DuraClik 502351; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2mm; For Use With:560085, 50212 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:5ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67W1825
Product Name Connector, Rcpt, 5Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details