5 Pos 1 Row 2mm Pitch Female Receptacle Connector Product overview: 502351-0500 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502351-0500 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988841-502351-0500
Packaging: Bulk
Number of Positions: 5
Pitch: 2 mm
Color: Natural
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Voltage Rating: 125 V
Current Rating: 3 A
Number of Contacts: 5
Gender: Receptacle
Length: 12.1 mm
Housing Material: Polybutylene
Orientation: Straight
Housing Color: White
Insulation: Insulated
Number of Pins: 5
Contact Gender: Female
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 173977-5; M22-3010600; 173977-4; 353293-5; 22-01-1042; 50-57-930450235-1050
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 6.5 mm
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
2.0 W/B REC HSG 5CKT
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-502351-0500 | 502351-0500 | 988841-502351-0500 | 502351-0500 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 502351-0500 | Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) | |
| Termination | Crimp | Crimp |