Molex Connectors Miscellaneous 502351-0200

Description
2.0 W/B REC HSG 2CKT
Request a Quote Datasheet
Description
2.0 W/B REC HSG 2CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 502351-0200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
502351-0200
Connectors Miscellaneous 502351-0200
2.0 W/B REC HSG 2CKT

2.0 W/B REC HSG 2CKT

Buy Now
Wire Housings & Plugs - 8967591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
8967591
Wire Housings & Plugs 8967591
Molex 502351-0200 Connector Housing

Molex 502351-0200 Connector Housing

Supplier's Site
Circular Connectors - 502351-0200 - 1107652-502351-0200 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 502351-0200
1107652-502351-0200
Circular Connectors - 502351-0200 1107652-502351-0200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107652-502351-0200 Packaging: Bulk Number of Positions: 2 Pitch: 2 mm Color: Natural, White Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Latch Current Rating: 300 mA Number of Contacts: 2 Gender: Receptacle Length: 8 mm Housing Material: Thermoplastic Number of Circuits: 51 Orientation: Right Angle Housing Color: White Weight: 145.007811 mg Number of Pins: 2 Categories: Circular Connectors Alternative Parts (Cross-Reference): 502351-0200.; 502351-0200..; 5023510200; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 6.5 mm Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107652-502351-0200
Packaging: Bulk
Number of Positions: 2
Pitch: 2 mm
Color: Natural, White
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Current Rating: 300 mA
Number of Contacts: 2
Gender: Receptacle
Length: 8 mm
Housing Material: Thermoplastic
Number of Circuits: 51
Orientation: Right Angle
Housing Color: White
Weight: 145.007811 mg
Number of Pins: 2
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 502351-0200.; 502351-0200..; 5023510200;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 6.5 mm
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2027-502351-0200
Automotive Electronic Connector 2027-502351-0200
Conn Housing RCP 2 POS 2mm Crimp ST Cable Mount DuraClik™ Automotive Bag Product overview: 502351-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502351-0200 can be used for catalog matching and distributor lookup.

Conn Housing RCP 2 POS 2mm Crimp ST Cable Mount DuraClik™ Automotive Bag Product overview: 502351-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-502351-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2.0 W/b Rec Hsg 2Ckt Rohs Compliant Molex - 80AH0253 - Newark, An Avnet Company
Chicago, IL, United States
2.0 W/b Rec Hsg 2Ckt Rohs Compliant Molex
80AH0253
2.0 W/b Rec Hsg 2Ckt Rohs Compliant Molex 80AH0253
2.0 W/B REC HSG 2CKT ROHS COMPLIANT: YES

2.0 W/B REC HSG 2CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 502351-0200 8967591 1107652-502351-0200 2027-502351-0200 502351-0200 80AH0253
Product Name Connectors Miscellaneous Wire Housings & Plugs Circular Connectors - 502351-0200 Automotive Electronic Connector 2.0 W/b Rec Hsg 2Ckt Rohs Compliant Molex
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Mounting Cable mount Cable, Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details