Molex Connector, Fpc, 35Pos, 1Row, 0.3Mm; Pitch Spacing Molex 502250-3591

Description
CONNECTOR, FPC, 35POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:35Contacts; Gender:Receptacle; Product Range:Easy-On 502250 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 35POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:35Contacts; Gender:Receptacle; Product Range:Easy-On 502250 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 35Pos, 1Row, 0.3Mm; Pitch Spacing Molex - 99Y4889 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 35Pos, 1Row, 0.3Mm; Pitch Spacing Molex
99Y4889
Connector, Fpc, 35Pos, 1Row, 0.3Mm; Pitch Spacing Molex 99Y4889
CONNECTOR, FPC, 35POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:35Contacts; Gender:Receptacle; Product Range:Easy-On 502250 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

CONNECTOR, FPC, 35POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:35Contacts; Gender:Receptacle; Product Range:Easy-On 502250 Series; Contact Termination Type:Surface Mount; Contact Position:Top, Bottom; No. of Rows:1 Row; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y4889
Product Name Connector, Fpc, 35Pos, 1Row, 0.3Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details