Molex Contact, Socket, 24Awg, Crimp; Product Range Molex 50212-8000

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 24Awg, Crimp; Product Range Molex - 94C4125 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Crimp; Product Range Molex
94C4125
Contact, Socket, 24Awg, Crimp; Product Range Molex 94C4125
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Mi II 50212 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Size:24 RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Mi II 50212 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Size:24 RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Duraclikt, Micro-Latcht, Mi Iit, 50212 Series, Socket, 30 Awg, 24 Awg, Crimp Rohs Compliant Molex - 59M5739 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Duraclikt, Micro-Latcht, Mi Iit, 50212 Series, Socket, 30 Awg, 24 Awg, Crimp Rohs Compliant Molex
59M5739
Contact, Duraclikt, Micro-Latcht, Mi Iit, 50212 Series, Socket, 30 Awg, 24 Awg, Crimp Rohs Compliant Molex 59M5739
Contact, DuraClikT, Micro-LatchT, Mi IIT, 50212 Series, Socket, 30 AWG, 24 AWG, Crimp RoHS Compliant: Yes

Contact, DuraClikT, Micro-LatchT, Mi IIT, 50212 Series, Socket, 30 AWG, 24 AWG, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
2.0 Wtb Rec Term Rohs Compliant Molex - 26AC8110 - Newark, An Avnet Company
Chicago, IL, United States
2.0 Wtb Rec Term Rohs Compliant Molex
26AC8110
2.0 Wtb Rec Term Rohs Compliant Molex 26AC8110
2.0 WTB REC TERM ROHS COMPLIANT: YES

2.0 WTB REC TERM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Duraclikt, Micro-Latcht, Mi Iit, 50212 Series, Socket, 30 Awg, 24 Awg, Crimp Rohs Compliant Molex - 35X2786 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Duraclikt, Micro-Latcht, Mi Iit, 50212 Series, Socket, 30 Awg, 24 Awg, Crimp Rohs Compliant Molex
35X2786
Contact, Duraclikt, Micro-Latcht, Mi Iit, 50212 Series, Socket, 30 Awg, 24 Awg, Crimp Rohs Compliant Molex 35X2786
Contact, DuraClikT, Micro-LatchT, Mi IIT, 50212 Series, Socket, 30 AWG, 24 AWG, Crimp RoHS Compliant: Yes

Contact, DuraClikT, Micro-LatchT, Mi IIT, 50212 Series, Socket, 30 AWG, 24 AWG, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50212-8000 94C4125 59M5739
Product Name Contact, Socket, 24Awg, Crimp; Product Range Molex Contact, Duraclikt, Micro-Latcht, Mi Iit, 50212 Series, Socket, 30 Awg, 24 Awg, Crimp Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female, Weatherproof Crimp Sleeve, RG174/U - 8932 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details