Molex Connector, R/a Fpc, 21Pos, 0.25Mm; Pitch Spacing Molex 502078-2162

Description
CONNECTOR, R/A FPC, 21POS, 0.25MM; Pitch Spacing:0.25mm; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:Easy-On 502078 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, R/A FPC, 21POS, 0.25MM; Pitch Spacing:0.25mm; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:Easy-On 502078 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, R/a Fpc, 21Pos, 0.25Mm; Pitch Spacing Molex - 90AJ3792 - Newark, An Avnet Company
Chicago, IL, United States
Connector, R/a Fpc, 21Pos, 0.25Mm; Pitch Spacing Molex
90AJ3792
Connector, R/a Fpc, 21Pos, 0.25Mm; Pitch Spacing Molex 90AJ3792
CONNECTOR, R/A FPC, 21POS, 0.25MM; Pitch Spacing:0.25mm; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:Easy-On 502078 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom RoHS Compliant: Yes

CONNECTOR, R/A FPC, 21POS, 0.25MM; Pitch Spacing:0.25mm; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:Easy-On 502078 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90AJ3792
Product Name Connector, R/a Fpc, 21Pos, 0.25Mm; Pitch Spacing Molex
Termination Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details