Molex 1.25 W/b R/a Rec 40Ckt Embstp Pkg Molex 502046-4070

Description
1.25 W/B R/A Rec 40Ckt EmbsTp Pkg
Datasheet
Description
1.25 W/B R/A Rec 40Ckt EmbsTp Pkg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25 W/b R/a Rec 40Ckt Embstp Pkg Molex - 56R1179 - Newark, An Avnet Company
Chicago, IL, United States
1.25 W/b R/a Rec 40Ckt Embstp Pkg Molex
56R1179
1.25 W/b R/a Rec 40Ckt Embstp Pkg Molex 56R1179
1.25 W/B R/A Rec 40Ckt EmbsTp Pkg

1.25 W/B R/A Rec 40Ckt EmbsTp Pkg

Supplier's Site
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 80Y0082 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex
80Y0082
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex 80Y0082
CONNECTOR, RCPT, 40POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Duo-Clasp 502046 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Duo-Clasp 502046 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex - 80Y0083 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex
80Y0083
Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex 80Y0083
CONNECTOR, RCPT, 40POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Duo-Clasp 502046 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1.25MM; Pitch Spacing:1.25mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:Duo-Clasp 502046 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 56R1179 80Y0082
Product Name 1.25 W/b R/a Rec 40Ckt Embstp Pkg Molex Connector, Rcpt, 40Pos, 2Row, 1.25Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details