Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995566-501953-0307
Number of Positions: 3
Pitch: 1 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass, Bronze
Voltage Rating: 50 V
Current Rating: 400 mA
Number of Contacts: 3
Gender: Male
Length: 5 mm
Housing Material: Nylon
Number of Circuits: 3
Orientation: Right Angle, Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 501568-0307; 501331-0307; 53261-0390; DF50A-3P-1H(51); 10114830-10103LF; DF14-3P-1.25H(25)501
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5.35 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Connector
3 Pos 1mm RA SMT Shrouded Header, Male Pin, 1A Product overview: 501953-0307 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501953-0307 can be used for catalog matching and distributor lookup.
1.0WTBWAFERASSYR/A1-
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 995566-501953-0307 | 1791946 | 1791946P | 501953-0307 | 2027-501953-0307 | 28AC9893 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 501953-0307 | PCB Sockets | PCB Sockets | 1A Electronic Connector | 1.0Wtbwaferassyr/a1-Row3Ckt+Lkembstppkg Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors | Header Connector | ||||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Surface Mount | Surface mount | ||||
| Voltage Rating | 50 volts | 50 volts | 50 volts |