Molex Connector, Ffc/fpc, 70Pos, 1Row, 0.5Mm; Pitch Spacing Molex 501951-7010

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 70Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 44Y7857 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 70Pos, 1Row, 0.5Mm; Pitch Spacing Molex
44Y7857
Connector, Ffc/fpc, 70Pos, 1Row, 0.5Mm; Pitch Spacing Molex 44Y7857
CONNECTOR, FFC/FPC, 70POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:70Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 70POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:70Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, 70Pos, 1Row, 0.5Mm; Pitch Spacing Molex - 56R1174 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 70Pos, 1Row, 0.5Mm; Pitch Spacing Molex
56R1174
Connector, Ffc/fpc, 70Pos, 1Row, 0.5Mm; Pitch Spacing Molex 56R1174
CONNECTOR, FFC/FPC, 70POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:70Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 70POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:70Contacts; Gender:Receptacle; Product Range:Easy-On 501951 Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, Rcpt, 70Pos, Row, 0.5Mm Rohs Compliant Molex - 26AK4292 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 70Pos, Row, 0.5Mm Rohs Compliant Molex
26AK4292
Conn, Ffc/fpc, Rcpt, 70Pos, Row, 0.5Mm Rohs Compliant Molex 26AK4292
CONN, FFC/FPC, RCPT, 70POS, ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 70POS, ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, Rcpt, 70Pos, Row, 0.5Mm Rohs Compliant Molex - 92AJ7541 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 70Pos, Row, 0.5Mm Rohs Compliant Molex
92AJ7541
Conn, Ffc/fpc, Rcpt, 70Pos, Row, 0.5Mm Rohs Compliant Molex 92AJ7541
CONN, FFC/FPC, RCPT, 70POS, ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 70POS, ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501951-7010 44Y7857 26AK4292
Product Name Connector, Ffc/fpc, 70Pos, 1Row, 0.5Mm; Pitch Spacing Molex Conn, Ffc/fpc, Rcpt, 70Pos, Row, 0.5Mm Rohs Compliant Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug socket - NECA-S1G9-P9-MP5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1802-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details