Molex SMD 50V Electronic Connector 501951-6000

Description
60 Pos 1 Row 1mm Pitch Receptacle, Surface Mount, 50V Product overview: 501951-6000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501951-6000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 Pos 1 Row 1mm Pitch Receptacle, Surface Mount, 50V Product overview: 501951-6000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501951-6000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V Electronic Connector
350-501951-6000
SMD 50V Electronic Connector 350-501951-6000
60 Pos 1 Row 1mm Pitch Receptacle, Surface Mount, 50V Product overview: 501951-6000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501951-6000 can be used for catalog matching and distributor lookup.

60 Pos 1 Row 1mm Pitch Receptacle, Surface Mount, 50V Product overview: 501951-6000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501951-6000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FFC, FPC (FlatFlexible) Connectors - 501951-6000 - 1021929-501951-6000 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 501951-6000
1021929-501951-6000
FFC, FPC (FlatFlexible) Connectors - 501951-6000 1021929-501951-6000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021929-501951-6000 Packaging: Cut Tape Number of Positions: 60 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 400 mA Number of Contacts: 60 Gender: Receptacle Length: 32.8 mm Housing Material: Polymer Actuator Material: Glass, Nylon, Polyamide Number of Circuits: 60 Orientation: Vertical Contact Plating: Tin Housing Color: White Contact Resistance: 40 mΩ Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 501951-4000; 501951-3000; 62674-301121ALF; 62674-121121ALF; 62674-201121ALF; 52559-0870501951-600 0.; 5019516000; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.5 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: Unknown Wire/Cable Type: Straight Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021929-501951-6000
Packaging: Cut Tape
Number of Positions: 60
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 400 mA
Number of Contacts: 60
Gender: Receptacle
Length: 32.8 mm
Housing Material: Polymer
Actuator Material: Glass, Nylon, Polyamide
Number of Circuits: 60
Orientation: Vertical
Contact Plating: Tin
Housing Color: White
Contact Resistance: 40 mΩ
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 501951-4000; 501951-3000; 62674-301121ALF; 62674-121121ALF; 62674-201121ALF; 52559-0870501951-6000.; 5019516000;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.5 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0

Buy Now
Conn, Ffc/fpc, 60Pos, 1Row, 0.5Mm Rohs Compliant Molex - 80AH3370 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 60Pos, 1Row, 0.5Mm Rohs Compliant Molex
80AH3370
Conn, Ffc/fpc, 60Pos, 1Row, 0.5Mm Rohs Compliant Molex 80AH3370
CONN, FFC/FPC, 60POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 60POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Ffc/fpc, 60Pos, 1Row, 0.5Mm Rohs Compliant Molex - 82AH2674 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 60Pos, 1Row, 0.5Mm Rohs Compliant Molex
82AH2674
Conn, Ffc/fpc, 60Pos, 1Row, 0.5Mm Rohs Compliant Molex 82AH2674
CONN, FFC/FPC, 60POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 60POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350-501951-6000 501951-6000 1021929-501951-6000 80AH3370
Product Name SMD 50V Electronic Connector FFC, FPC (FlatFlexible) Connectors - 501951-6000 Conn, Ffc/fpc, 60Pos, 1Row, 0.5Mm Rohs Compliant Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7923B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details